Vertiv Liebert PSA5 Line Interactive Tower UPS from 500VA to 1500VA

The Vertiv Liebert PSA5 line interactive tower uninterruptible power supply (UPS) is designed to protect and extend the life of your electronic devices at your workstation and small office. It offers cost-effective protection against power surges, brownouts, blackouts or drops in voltage. Automatic Voltage Regulation (AVR) extend battery life. The single phase UPS is easy to set up and ideal for PC workstations and monitors, small servers/routers, cable modems, entertainment systems, point of sale (POS) terminals and other sensitive electronics

It comes with Vertiv Power Assist, a free software used to perform a controlled shutdown of an IT device when the UPS battery backup experiences a threatening condition. The UPS is directly connected to IT equipment via a USB cable, enabling the software to notify users of an event, display key metrics, and log historical data. It is easy to install and protects computers from damage and data loss during a power event.

The Vertiv Liebert PSA5 UPS systems include:

  • AVR to help extend battery life
  • 10 total outlets, including 5 battery & surge protected outlets and 5 surge-only protected outlets
  • 2 of the 10 outlets are widely spaced to accommodate transformer blocks for low power devices without covering adjacent outlets
  • Built-in USB device charging ports
  • LCD panel in front of unit for easy monitoring
  • RJ11/45 and coax cable ports for data line and coax cable surge protection
  • Three-year, full unit coverage, including battery

RELIABLE POWER

Ensure that your important systems are protected from power issues. The Vertiv Liebert PSA5 UPS protects sensitive small office and business network devices during a power event. The line interactive UPS features RJ11/45 and coax cable ports for data line and coax cable surge protection. The AVR technology helps extend battery life. It includes two USB charging ports to keep personal electronics charged and available.


FLEXIBLE FEATURES

Use the Vertiv Power Assist, a free software for controlled shutdown of an IT device when the UPS experiences a threatening condition. With the UPS directly connected to IT device through a USB cable, the software can notify users of an event, display key metrics, and log historical data. It is easily installed and protects computers from damage and data loss during a power event. Hot-swappable, user-replaceable batteries allow safe battery removal and replacement without affecting protected equipment.


EASY MONITORING

Every Vertiv Liebert PSA5 UPS is designed with easy controls for worry-free operation. The LCD panel on the front of the unit allows users to easily monitor estimated run time, load capacity, battery status and input/output voltage and frequency. The UPS system provides sufficient time to safely shut down equipment so nothing is lost in the event of a power disturbance.

NETWORKS

Your desktop computers, modems and WiFi routers can suffer from severe damage if connected to an unprotected outlet during a power interruption. The Vertiv Liebert PSA5 UPS systems can protect your important systems and keep your network running with its battery backup function.

RETAIL ELECTRONICS

Close that sale. These UPS systems continue operating for up to 3 minutes at full load and 11 minutes at half load during a power event, allowing retailers to complete a sale in POS terminals and businesses to safeguard information. They are compact and powerful to ensure your digital signage is always lit. They can fit tight spaces and works well with design aesthetics.

BUSINESS AS USUAL

These UPS systems provide cost-effective and reliable power protection for important business activities. They can give you peace of mind that your business events or video conference meetings will go well without network issues. With USB charging ports, keep your electronic devices available and charged when power is lost.

WORK STATIONS & SMALL OFFICE

Protect your work. Safeguard high end workstations, small servers, and other important devices in your business. These line interactive UPS units also ensure your electronics and surveillance systems are protected from surges and other disturbances. They can facilitate safe and orderly shutdown of connected PCs.


PSA5-500VA

  • VA / Watt = 500VA / 300W
  • Battery Run Time (At Full Load) = 2 minutes
  • Battery Run Time (At Half Load) = 8 minutes 
  • Battery Backup & Surge Protected Outlets = 5
  • Surge Protected Outlets = 5
  • USB Ports = 2
  • Unit Weight (lbs) =13.4
  • Unit Dimensions WxDxH (inches) = 3.9 x 11.4 x 11.0
  • Warranty = 3-year Advanced replacement 



PSA5-700VA

  • VA / Watt = 700VA / 420W
  • Battery Run Time (At Full Load) = 2 minutes
  • Battery Run Time (At Half Load) = 8 minutes
  • Battery Backup & Surge Protected Outlets = 5
  • Surge Protected Outlets = 5
  • USB Ports = 2
  • Unit Weight (lbs) =15.7
  • Unit Dimensions WxDxH (inches) = 3.9 x 11.4 x 11.0
  • Warranty = 3-Year Advanced Replacement


PSA5-1000VA

  • VA / Watt = 1000VA / 600W
  • Battery Run Time (At Full Load) = 2 minutes
  • Battery Run Time (At Half Load) = 7 minutes
  • Battery Backup & Surge Protected Outlets = 5
  • Surge Protected Outlets = 5
  • USB Ports = 2
  • Unit Weight (lbs) =17.9
  • Unit Dimensions WxDxH (inches) = 3.9 x 11.4 x 11.0
  • Warranty = 3-Year Advanced Replacement


PSA5-1500VA

  • VA / Watt = 1500VA / 900W
  • Battery Run Time (At Full Load) = 3 minutes
  • Battery Run Time (At Half Load) = 11 minutes
  • Battery Backup & Surge Protected Outlets = 5
  • Surge Protected Outlets = 5
  • USB Ports = 2
  • Unit Weight (lbs) =26.5
  • Unit Dimensions WxDxH (inches) = 3.9 x 16.2 x 11.0
  • Warranty = 3-Year Advanced Replacement