Tripp Lite’s DMCS3770L is a rolling A/V cart that enables you to mount a flat-panel television or monitor and bring your presentation directly to the viewer. Sight lines—and audience engagement—are greatly improved over permanently mounted installations. This rolling cart is ideal for environments where changing needs call for flexibility in the screen’s location, such as classrooms, auditoriums, medical reception or waiting rooms, hotel ballrooms, trade show booths and conference rooms.
Typical Applications
The DMCS3770L holds most LCD, plasma and other flat-panel displays from 37 in. to 70 in., weighing up to 88 lb. To optimize site lines, you can adjust the height of the display from 52.5 in. to 67.5 in. to keep the screen visible whether the viewer is sitting or standing. The screen angle can also be adjusted ±10° to eliminate glare and for viewer ergonomics.
Mounting virtually any compatibly sized screen is an easy job: the DMC3770L with any of these mounting hole patterns: 200 x 200, 300 x 300, 400 x 200, 400 x 400 and 600 x 400.
Using a laptop, DVR, tablet or Blu-ray player as the source for your content? The DMCS3770L has a height-adjustable steel shelf to hold your device, while giving you easy access to control your presentation. The shelf sits below the display, holds up to 22 lb. and measures 11 x 19 in.
This cart has sturdy 4 in. swivel casters with rubberized wheels to roll smoothly anywhere, even on carpeting, through doorways and over thresholds. When you get the cart to its destination, the rear casters lock to keep it secure and steady. Cables can be routed through the interior of the stand’s steel poles to cut down on cable clutter and keep them safely out of the way when the cart is on the move. Sturdy construction means this cart will withstand years of movement.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.