Features:

Comfortable Fit & Wear
The earcups and headband are adjustable to ensure the perfect fit, while the custom padding provides a soft comfortable fit.

Built-in Microphone
The built-in microphone is omnidirectional which picks up sound with reliability and is flexible which allows you to adjust the position for optimal performance.

Volume Control
With the conveniently located volume control, you can easily adjust the volume at your fingertips.

4 Band 3.5 mm Connectors
The 4-band 3.5mm Jack allows the headset to work directly with most mobile phone/audio devices.

The 3.5 mm Y-Adapter
The 3.5mm Adapter allows you to use the headset on computer systems that require separate input/output connections.

Product Descriptions: