Tablet Holder Wall Arm

Functional wall mount for tablets

Functional wall mount for tablets

This attractive wall tablet holder with swing arm can be used for numerous multi-functional areas of application, such as multiple workplaces and interactive information points, and offers a high degree of flexibility.

Strong in function and design

Flexible support arm offers numerous setting options to ensure optimal readability of tablets when fastened to walls. Tablet holder module can be rotated 360° with snap-in points every 90° with tilt adjustment from -6° to +46°. The swivel arm has separate adjustable joints to allow for additional settings.


Product Details:

  • Universal for all tablets from 7-13"
  • Rotatable 360° with snap-in points every 90°
  • Adjustable tilt angle from -6° to 46°
  • Arm radius: 14.4"; swivel range: 180°
  • Opening in holding arm to accommodate charging cable
  • Anti-theft protection with locking holding arms


Product description

Style: Extending Wall Arm

This attractive wall tablet holder with swing arm can be used for numerous multi-functional areas of application, such as multiple workplaces and interactive information points, and offers a high degree of flexibility. Its flexible support arm offers numerous setting options to ensure optimal readability of tablets when fastened to walls. The tablet holder is compatible for 7-13 inch tablets, e. g. for the following models: Apple: iPad 2, 3, 4, 5, 6; 12, 9 Zell iPad Pro; 10, 50 Zell iPad Pro; 9, 7 Zell iPad Pro; iPad mini 2, 3, 4; iPad Air; iPad Air2; 11 Zell iPad Pro Samsung: Samsung Galaxy Tab 2, 3, 4; Samsung Galaxy Tab S2, S3, S4; Samsung Galaxy Tab A, E; Samsung Galaxy Tab 10. 1, 10. 1N; Galaxy Tab S5e; Galaxy Tab A 8. 0, Tab A 10. 1, Tab A 10. 5 Lenovo: Lenovo Tab 2 A-Series; Lenovo Mix 320, 320 LTE, 310, 310 LTE; Lenovo Tab 4-Serie; Lenovo Tab 4 Plus; Lenovo Tab 10-Serie, Tab P10, Tab M10 LG: G Pad II 10. 1 Median: Median Life tab; Median Akola Huawei: Media Pad M5 10. 8; Media Pad M5 Pro; Media Pad M3, M3 Lite, M5 Lite; Media Pad T1, T2, T3, T5 Asus: Zen Pad 3s 10 The Durable Tablet holders are not compatible with Acer and Fire HD devices, as well as the following models: Lenovo: Tab 3 LG: G Pad 7, 8, 8. 3, 10. 1; Optimus Pad V900; Tab-Book H160 Huawei: Media Pad M2 Asus: Zen Pad 7. 0; Zen Pad 8. 0; Zen Pad 10

Learn More!

TABLET HOLDER WALL ARM - with a swivel arm for a high flexibility | DURABLE