OVERVIEW

TRENDnet’s Gigabit Multi-WAN VPN Business Router, model TWG-431BR, features internet WAN load balancing, a network fail-safe backup, and encrypted Virtual Private Network (VPN) access for remote users. Improve peak-network-loading performance and eliminates network downtime with the use of the VPN router’s multiple WAN ports. Smooth network loading, minimize network downtime, and allow employees to access your network from the Internet—all with a single router. The VPN router features advanced management, high availability, QoS, VLAN, VPN, and other capabilities to ensure optimal performance, scalability, and protection of your network. Advanced SPI, NAT and SNAT protects against Internet attacks.

Multi-WAN

Connect up to four separate WAN internet connections to efficiently load-balance traffic by distributing network traffic to the best available link

VPN Router

The VPN router creates an encrypted VPN tunnel to access local area network resources remotely using IPSec, PPTP, L2TP w/ IPsec, and SSL VPN protocols

High Availability

Group multiple TWG-431BR routers together to create a high availability network with router redundancy to minimize downtime

Multi-WAN

Supports up to four separate WAN internet connections for load-balancing or fault-tolerance modes

VPN Router

The VPN router supports IPsec, PPTP, L2TP w/ IPsec, and SSL VPN protocols for encrypted remote access to local area network (LAN) resources over the internet

Inter-VLAN Routing

Provides routing capabilities between VLANs

High Availability

Create a high availability network by grouping two or more routers on the network for redundancy