General description

Simple plug installation.

No setup required - just plug in TRENDnet's Powerline adapters and they'll connect automatically right out of the box.

High speed Powerline 1300

Powerline 1300 technology and a gigabit port offer fast and stable networks to seamlessly connect devices and stream 4K video.

MIMO technology

Multiple Input Multiple Output (MIMO) Powerline line with Beamforming technology uses live, neutral and ground wires to increase performance between adapters.

Sync button

Press the Synchronize button to change existing Powerline encryption keys

Powerline 1300

Powerline 1300 technology offers fast and stable networks to seamlessly connect devices and stream 4K video

Cross compatibility

Cross compatible with Powerline 1200, 600, 500 and 200 adapters.

Gigabit port

Gigabit port for computers, smart TVs, or other network-enabled devices

MIMO with Beamforming technology

Multiple Input Multiple Output (MIMO) with Beamforming technology uses live, neutral and ground wires to increase performance between adapters.

Easy installation.

TRENDnet adapters connect automatically out of the box

128-bit AES encryption

Powerline communication is protected with 128-bit AES encryption

Expandable.

Use up to 8 adapters on a single Powerline network