Dual USB-C Hub HDMI with Card Reader and PD Adapter - Space Gray

  • Works with dual USB-C™ MacBook Pro (13"/15") systems - ensures compatibility across all devices and an optimal user experience
  • Adds a wide variety of ports to your MacBook Pro (13"/15") instantly. Includes - one USB-C Data/Power Delivery/Video port, one USB-C and two Type-A USB 3.1 Gen 1 ports, one 4K@30Hz HDMI port, one SD slot, one Micro SD slot
  • USB-C with Power Deliver technology enables charging of your 13" (61W) or 15" (87W) MacBook Pro at full speed from a PD compatible power adapter, provides up to 5K video resolution, ultra fast data transfer with USB 3.1 Generation 2 technology
  • Provides 3 USB 3.1 Gen 1 ports (x1 USB-C + x2 USB Type-A) with data transfer rate up to 5Gb/s
  • HDMI port supports up to 4Kx2K@30Hz video resolution, extend your desktop across multiple screens
  • Memory card reader supports SDHC (UHS-I), SDXC (UHS-I), MMC, microSD (T-Flash), microSDHC (UHS-I), and microSDXC (UHS-I) memory card up to 2TB capacity (max) Note: Insert SD/MMC cards with gold pins forward and facing up, for microSD/T-Flash cards insert them with gold pins forward and facing down
  • Aluminum housing and a compact design makes it a great connectivity expansion companion and matches perfectly with your MacBook Pro
  • Enables you to connect multiple USB peripherals simultaneously such as mouse, keyboard, flash drive, printer and more
  • Plug-n-play, no driver or software installation required
  • Built-in power LED for power status confirmation

Instantly adds multiple connectivity ports to your dual USB-C enabled MacBook Pro compute