INKvestment Value
12 INKvestment Ink Cartridges Included In the Box
That’s enough ink to print up to 300 pages per month for up to 2 years 1 .
$137 In-box Value 2
MFC-J775DW XL is the ideal budget-friendly business partner.
Print for Pennies and Nickels
Low cost printing – less than one cent per black page and less than five cents per color page 2 .
2 Year Limited Warranty
Includes 2 year limited warranty and free phone support for the life of your printer.
Spend Less For More Pages
The MFC-J775DW XL Inkjet All-in-One comes with 12 INKvestment cartridges – that’s up to 2 years of ink included in the box 1 ! Say goodbye to the empty ink cartridge panic during important print jobs, and know we’ve got you covered, all at an incredible value.
Office Capable Features
Duplex Printing
Help save paper with automatic two-sided printing.
Mobile Device Printing 3
Wireless printing from a mobile device via: Google Cloud Print™, Mopria®, Brother iPrint&Scan, and Wi-Fi Direct®.
Up to 20 Sheet ADF
With 100 sheet paper capacity to print up to legal sized paper (8.5” x 14”).
Disclaimers:
1 Based on average monthly print volumes of approximately 300 pages (70% black pages / 30% color pages) and approximate page yield in accordance with ISO/IEC 24711.
2 Based on MSRP of LC20E black and color ink cartridges and approximate page yield in accordance with ISO/IEC 24711.
3 Requires connection to a wireless network.
All referenced trademarks and registered trademarks are the property of their respective companies. © 2015 Google Inc. All rights reserved. Google Cloud Print is a trademark of Google Inc. Mopria is a trademark of Mopria Alliance, Inc. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.