INKvestment Value

4 INKvestment Ink Cartridges Included In the Box

INKvestment ink cartridges offer 2400 black pages under $25 / 1200 color pages under $15 1 .

Print for Pennies and Nickels

Low cost printing – less than one cent per black page and less than five cents per color page 1 .

2 Year Limited Warranty

Includes 2 year limited warranty and free phone support for the life of your printer.

Spend Less For More Pages

INKvestment cartridges offer high page yields at low prices so you can spend less on each ink cartridge and get more printed pages. Using the familiar ink cartridge concept allows Brother to offer a low cost printing alternative with no hassle or spillages with less replacements – helping reduce your ink cartridge costs and your overall printing expenses.

Office Capable Features

Duplex Printing

Help save paper with automatic two-sided printing.

Mobile Device Printing 2

Wireless printing from a mobile device via: Google Cloud Print™, Mopria®, Brother iPrint&Scan, and Wi-Fi Direct®.

Up to 20 Sheet ADF

With 100 sheet paper capacity to print up to legal sized paper (8.5” x 14”).

Disclaimers:

1 Based on MSRP of LC20E black and color ink cartridges and approximate page yield in accordance with ISO/IEC 24711.

2 Requires connection to a wireless network.

All referenced trademarks and registered trademarks are the property of their respective companies. © 2015 Google Inc. All rights reserved. Google Cloud Print is a trademark of Google Inc. Mopria is a trademark of Mopria Alliance, Inc.  Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®. ​​