Desk-Mount Workstation Creates a Healthy Ergonomic Sit-Stand Work Environment

Just one touch is all it takes to adjust your workstation’s angles and heights to fit your comfort level. All sections move together for smooth transitions between sitting and standing modes. The full-motion arm swivels from -180° to +180° and tilts from -15° to +15° to give you plenty of flexibility in minimizing glare and providing comfortable viewing. It also rotates 360° for viewing in portrait or landscape orientation. Increase or decrease tension using the included hex key to compensate for heavier or lighter loads.

  • Clamps to fixed surface to leave valuable desk or table space clear
  • Adjusts to fit wide range of flat-screen monitors from 13 to 32 in.
  • Extra-large keyboard tray flips up when not in use to conserve valuable workspace
  • Monitor swivels and rotates 360° to customize the ideal viewing angle
  • Includes necessary mounting hardware for immediate installation

Features

Versatile Mounting Options Require Minimal Desk Space

This sit-stand workstation offers two different mounting methods: desk clamp or grommet mount. For easy and convenient installation and removal, use the desk clamp mounting option. For a permanent mounting solution, use the grommet mounting option. Necessary mounting hardware is included.

Extra-Large Keyboard Tray Holds the Most Popular Models

The keyboard tray measures 26.2 x 10.2 inches and flips up to save space when not in use. A secondary surface is ideal for telephones, fans and other desk accessories.

VESA-Compliant Mount Supports Up to 17.6 Pounds

The single-arm mount fits most flat-panel monitors, televisions and other displays from 13 to 32 inches. It’s compatible with 75 x 75 mm and 100 x 100 mm VESA mounting-hole patterns.

Reap the Health Benefits of Standing While Working or Studying at Home, the Office or in the Dorm

Tripp Lite’s WWSS1332C WorkWise sit-stand workstation attaches to a fixed-height table or desk, allowing you to enjoy the benefits of better workplace ergonomics. Standing for part of the day can help increase metabolism, improve alertness and productivity, reduce fatigue and decrease the risk of repetitive stress injuries. Ideal for home, school or the office, the WWSS1332C clamps to most fixed surfaces from one to 3.4 inches thick.