Newer tablets, laptops, Chromebook and MacBook notebooks, desktop computers and even smartphones often have only USB Type-C ports for connection to peripherals. Using a single USB-C or Thunderbolt 3 port, this Tripp Lite docking station adds the most popular ports to your device.
T ypical Applications
One USB-C connection provides four different ports, so you don’t need multiple adapters. This docking station is also bus-powered, so you don’t need an external power supply. If you keep the docking station on your desk, you will have only one cable to unplug when you take your laptop on the road.
This docking station supports USB DisplayPort Alternate Mode (Alt Mode) for transmitting video to a monitor, television or projector. The HDMI port supports digital video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz. The VGA port supports video resolutions up to 1920 x 1200, including 1080p, at 60 Hz.
A USB-A port provides a place to connect a USB peripheral, like a flash drive or a USB mouse. Or, you can connect a printer with a USB cable when a wireless connection isn’t feasible. The docking station supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps. It’s also backward compatible with previous USB generations.