Newer tablets, laptops, Chromebook and MacBook notebooks, desktop computers and even smartphones often have only USB Type-C ports for connection to peripherals. Using a single USB-C or Thunderbolt 3 port, this Tripp Lite external video adapter connects a video source that supports USB DisplayPort Alternate Mode (Alt Mode) to an HDMI television, monitor or projector.
Typical Applications
· Show the same 4K video on your laptop and a second monitor.
· Use a second monitor as your primary screen.
· Extend 4K video to a second monitor.
· Share audio/4K video in a conference room, classroom or auditorium setting.
Make a MacBook or Chromebook compatible with an HDMI monitor.
Connect your HDMI cable to the adapter to enjoy digital audio and ultra high-definition video. This adapter supports USB DisplayPort Alternate Mode.
· Video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz
· High-Bandwidth Digital Content Protection (HDCP) 2.2
· 24-bit Deep Color (8 bits per channel)
· 7.1 surround sound audio
Bring this adapter with you for compatibility with an HDMI monitor in BYOD (Bring Your Own Device) environments. It’s bus-powered, so you don’t need an external power supply.
· With a footprint similar in size to a credit card, this adapter fits almost anywhere.
· Lightweight, streamlined design doesn’t add weight to your load.
· Built-in cable eliminates the chance of losing or forgetting the USB-C cord.
· Plug-and-play operation means you don’t need software or drivers.
Unlike traditional USB connectors that can be attached only one way, USB-C connectors are reversible by design. The adapter’s built-in USB-C cable provides a fast and easy connection to a USB-C port the first time, every time.