Transform Your Laptop’s USB-C Port into a Multiport Workstation Wherever You Go

Newer tablets, laptops, Chromebook and MacBook notebooks, desktop computers and even smartphones often have USB Type-C ports, but come equipped with few others. This Tripp Lite docking station expands the functionality of the USB-C or Thunderbolt 3 port on your device and makes it compatible with your existing equipment.

Typical Applications

  • Send audio and crystal-clear 4K video to an HDMI monitor.
  • Add a USB-A peripheral.
  • Power and charge your laptop.
  • Convert your MacBook or Chromebook into a powerful and portable workstation.

Keep Ports Available While Your Laptop Charges

Limited USB-C ports can force you to choose between connecting a peripheral and charging your laptop’s battery. The USB-C Power Delivery (PD) port powers and charges your laptop without affecting the other connections. Your laptop’s wall charger connects to the USB-C PD port, which supports power input up to 20V, 3A (60W). The USB-C port also supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps.