Features:

Antimicrobial
The Nuscan 5200TR is made with antimicrobial material which prevents the growth of harmful bacteria and protects against the buildup germs.

Waterproof
IP67 Rated. Sealed with a silicone plastic material, this scanner is 100% waterproof and can be cleaned with soap and water or other liquids cleaners. Ranked as a IP67 Waterproof Standard, this device can withstand being submerged in water for up to 30 min up to a depth of 3 ft.

Drop Protection
With its rugged design and durable silicone plastic material, the Nuscan 5200TR is less likely to become damaged due to accidental drops from up to 20 feet.

2.4 GHz Wireless Technology
Connecting the Nuscan 5200TR to your device has never been easier. Simply plug in the usb cable attached to the cradle and your scanner is good to go. The cradle has a built in usb receiver that makes the scanner completely plug-n-play!

Charging Cradle with Built-In Receiver
This charging cradle allows for hands-free scans and charges the scanner at the same time. It’s built-in usb receiver also makes the scanner completely Plug-n-Play!

2D & 1D Scanning Engine
Easily and instantly read 2-dimensional barcode symbologies such as the most common PDF 417, QR, Data Matrix and micro QR Code. 1D barcode symbologies such as UPC-A/E, EAN13/8, Code 128, GS1-128, Code 39(Plain & Full ASCII), Code 93, Code 11, Code 25(ITF/Industrial/Matrix/IATA Standard), Codabar, MSI/MSI Plessey, GS1 DataBar, are supported as well making the Nuscan 5200TR truly reliable.

Superior Scanning Performance
The 24 inches per second (IPS) motion tolerance and the innovative high pixels CMOS engine offer fast and accurate scanning results.

Long Range Barcode Scanning
The NuScan 5200TR is able to scan barcodes and transmit those barcode data to its charging cradle with built-in receiver from up to 300 feet away.