Features:

Antimicrobial
The Nuscan 5200TU is made with antimicrobial material which prevents the growth of harmful bacteria and protects against the buildup germs.

Waterproof
IP67 Rated. Sealed with a silicone plastic material, this scanner is 100% waterproof and can be cleaned with soap and water or other liquids cleaners. Ranked as a IP67 Waterproof Standard, this device can withstand being submerged in water for up to 30 min up to a depth of 3 feet.

Drop Protection
With its rugged design and durable silicone plastic material, the Nuscan 5200TU is less likely to become damaged due to accidental drops from up to 20 feet.

2D & 1D Scanning Engine
Easily and instantly read 2-dimensional barcode symbologies such as the most common PDF 417, QR, Data Matrix, and micro QR Code. 1D barcode symbologies are supported as well, making the Nuscan 5200TU truly reliable

Superior Scanning Performance
The 24 inches per second (IPS) motion tolerance and the innovative high pixels CMOS engineoffer fast and accurate scanning results.

Product Description: