Overview

Easily adjust the height and angle of your monitor for a more ergonomic workspace, Fits 13" to 32" monitor, Max load 19.8Ibs, VESA 75x75/100x100mm, Detachable VESA plate, C-clamp and Grommet, Cable Management

High Premium Aluminum Gas Spring Desk Mount - 13" to 32" - Single Monitor, VESA (75x75/100x100)

    • Premium quality durable gas spring assisted full-motion desktop mount provides smooth, precise and effortless viewing height adjustment
    • Supports monitors from 13" to 32" and up to 19.8 lbs (9 kgs)
    • Rotate-able VESA plate supports portrait or landscape monitor orientation
    • Compatible with VESA mounting patterns 75 x 75 and 100 x 100 mm
    • Ergonomic features include height adjustment 6.8 inches to 19.5 inches, 360° arm swivel, monitor tilt angles of +/- 90° (upward/downward), 180° (left/right) pan angle, and arm extension up to 18 inches
    • Both C-clamp and grommet mount bases are included, easily and quickly installs onto most of desks or tables
    • Detachable VESA panel simplifies installation and attachment of monitors by allowing you to remove the VESA plate from the mounting arm during monitor installation. Simply put it back after installation
    • Heavy-duty C-clamp is compatible with desk surfaces from 0.4" to 3.3" in thickness and grommet mount fits through surface hole from 3/8" to 2.25" wide and up to 3" thick
    • Integrated cable management clips conceal cables from sight, create a lean, sleek look after setup


Features

  • Universal Fit - SIIG's CE-MT2D12-S1 Single Monitor Desk Mount is compatible with most 13" to 32" flat and curved monitors, equipped with 75x75 and 100x100mm VESA mounting holes
  • Adjustable Tension - The adjustable tension of the Gas Shock holds your monitor at the right height without sagging over time Tighten or loosen the tension of the monitor arm using the 6mm Allen Key included in the package
  • Easy Installation with Cable Management - Detachable VESA panel makes our mount easy to be installed. The detachable VESA panel allows you to remove the monitor from the mount very simply. The clip on the mount is for better cable management so your cables will never be cluttered

Making the Desk Tidy and Neat

Invest a desk mount for your monitor can help not only improve the use of desk space but also make your desk tidy and neat. It improves your working/ gaming efficiency in a significant way