Connect your essential workstation peripherals to your laptop or tablet with a single, compact USB-C Multiport adapter. The Plugable USB-C to HDMI Multiport Adapter (USBC-MD101) is the perfect companion to connect an external HDMI monitor, USB peripherals like a flash drive, and provide power to the laptop—all through a single USB-C connection on supported systems.
Stay ChargedKeep your laptop or tablet charged with the USB-C charging port. Supports USB-C power delivery input and can charge supported systems up to 60W. USB-C power adapter not included. Accepts USB-C power adapters from virtually any manufacturer. |
|
4K DisplayConnect your HDMI-equipped monitor, television or projector to your laptop or tablet and achieve resolutions up to 4K 30Hz (3840x2160 @ 30Hz) . Other popular supported resolutions include 3440x1440, 2560x1440, 1920x1200, 1920x1080, and lower. Note: This adapter will not work with DisplayPort monitors. |
|
Connect your DevicesEquipped with one USB 3.0 (5Gbps) port so you can connect your must-have USB peripherals and storage devices to easily transfer files and keep your work in sync. The USB 3.0 ports are backwards compatible with USB 2.0 devices. |