When you can’t find an AC outlet or the outlet is difficult to access, you can still charge your mobile devices. Small and lightweight, the UPB-12K0-S2X2U Portable Power Bank has up to 12,000mAh of battery capacity for charging up to two mobile devices, including smartphones, tablets, digital cameras and handheld gaming devices. It’s compatible with Android, Apple and Windows devices.
Dual USB-A ports allow you to charge two USB devices at the same time. Each USB-A port provides up to 5V 2.4A for power-hungry devices and has a built-in auto-sensing feature, allowing the port to adjust charging based on the amp requirements of the connected device. You can connect a device with the included USB Micro-B cable or the device’s own USB cable.
Comprehensive safety features ensure worry-free charging of mobile devices. The power bank provides short circuit, overvoltage, overcurrent, overcharge and overdischarge protection.
A lithium-ion battery with 12,000mAh of capacity provides charging at maximum power draw for hours, making your devices ready when you need them. Status LEDs let you know how much battery capacity is left. When it’s time to charge the internal battery, use the included Micro-B cable to connect the power bank’s Micro-B port to a USB-A port on a computer or wall charger.
This power bank comes backed by a one-year warranty. It complies with the RoHS (Restriction of Hazardous Substances) Directive, limiting the use of hazardous substances in manufacturing.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.