Armed and Ready for Action

A leading-edge 1.8 GHz 64-bit quad-core CPU, three co-processors and 1 GB RAM work tirelessly at the heart of your network command center while the dynamic optimization engine runs relentlessly to eradicate latency. Incredible AC5400 Wi-Fi with MU-MIMO and Airtime Fairness serves every connection with speed and precision to maximize throughput and response rates.


Specifications:

  • Tri-band 2.4 GHz (1000 Mbps) + 5 GHz (2167 Mbps) + 5 GHz (2167 Mbps)
  • 1.8 GHz 64-bit quad-core processor + 3 co-processors
  • 1 GB RAM
  • 8x Gigabit Ethernet ports
  • 2x 3.0 USB
  • 8x external antennas
  • Bluetooth (for setup)
  • Works with Alexa


Battle-Tested Processing Architecture

Quad-core means power. A leading-edge 1.8 GHz 64-bit quad-core CPU, three co-processors and 1 GB RAM work tirelessly at the heart of your network command center to deliver the power you need to frag with confidence.

While the three co-processors balance Wi-Fi demand, the quad-core CPU executes every service, thread and application to accelerate loading and deliver smooth gameplay.

Intelligent Traffic Prioritization

The dynamic optimization engine runs relentlessly to identify traffic, optimize throughput and eradicate latency for a premium quality of service according to standard presets or custom settings.

Prioritize gaming above all other activities for a tactical advantage during heated raids, PvP encounters and ranked matches. When you aren’t gaming, fast-track streaming to watch immersive 4K movies with stunning clarity.

Blistering Wi-Fi Speed

Get into the action with incredible AC5400 tri-band Wi-Fi speeds over the 2.4 GHz (1000 Mbps) and two 5 GHz bands (2167 Mbps). Three Wi-Fi bands make it easier to streamline your network and stay competitive in the heat of battle.

Dedicate one band to gaming traffic while the remaining two deliver high-speed Wi-Fi to the rest of your home, or enable Smart Connect and have the router zero in on the best Wi-Fi band for every device, intelligently driving them to peak performance.

Wi-Fi for Every Device

The gaming router harnesses MU-MIMO and Airtime Fairness to understand your Wi-Fi needs and serve every connection with speed and precision, maximizing total throughput and response rates.

Calibrated metrics and sophisticated algorithms determine how the router divides air time and distributes dedicated Wi-Fi streams to each device, leaving you to focus on taking down the opposition instead of fighting your allies for bandwidth.

Doubled Wired Connectivity

The Archer C5400X offers twice as many Gigabit Ethernet ports as most other routers. Plug your PCs, smart TVs and game consoles into one of the eight Gigabit Ethernet ports for fast and reliable wired connections without needing a separate switch.

Team two LAN ports using Link Aggregation to double connection speeds from 1 Gbps to 2 Gbps for Network Attached Storage (NAS) devices and PCs. Combine the WAN port with a LAN port to connect DOCSIS 3.1 modems for best-in-industry internet speeds.

Comprehensive Threat Protection

Defend your system from malicious threats that can sneak through downloads and file sharing. TP-Link HomeCareTM, powered by Trend MicroTM, protects every device from the latest cyber threats with powerful security, built-in antivirus and cutting-edge intrusion prevention.

Safer Browsing with VPN Access

Public Wi-Fi can be dangerous. Protect your data by accessing the internet through the router's built-in VPN server, which creates an encrypted VPN connection back to your home whenever you are using public Wi-Fi.

Stay safe while browsing the web and downloading files on public Wi-Fi as VPN Acceleration speeds up OpenVPN connections to your router at home.

Trusted Brand

Our world class R&D team, streamlined vertical manufacturing and strict quality control have enabled us to consistently create exceptional high quality products for the last 22 years.