Double Burner Tank Top Heater With Tip Over Feature - 18/26/30,000 Btu's - Independently Pivoting Heads - Heavy Duty Steel Construction - Premium Double Mesh Burner - 6 Variable Heat Settings - Match Light Ignition - CSA Certified - Operates Up To 48 hours On 20 lb. LP Cylinder - Fully Assembled
The TT-30CSA, Dura Heat dual tank top heater with match light ignition and double burner adds twice the heat for those tricky outdoor spaces, patios, tailgating, ice-fishing, and hunting. This versatile tank top heater is a good low cost solution for extra heat in many outdoor situations. Quiet infrared heat provides up to 30,000 BTU of quite infrared heat. Burner heads independently adjustable, to spread the warmth in multiple directions. CSA Certified safety tip-over function and support leg. Connects quickly and easily to a standard 20 lb. LP(propane) cylinder (not included). Provides instant radiant infrared heat with variable output (18K-26K-30K BTU's). Heavy duty construction, which includes a wind screen and front grill guard. Match light ignition. For outdoor use only. Requires no electricity. Fully assembled, ready to use right out of the box! Heats approx. 800 sq. ft. Operates up to 48 hours on a single 20 lb. LP tank. Approx. size - 17.75" H x 15.5" W x 7" D
TT-30CSA, from patio to the ice house, outdoor sportsman to homeowner, this versatile propane heater provides a low cost heating solution for many outdoor activities. Connects quickly and easily to a standard 20 lb. LP(propane) cylinder. Dual burners provide up to 30,000 BTU's of glowing infrared heat. Individually adjustable, to spread the warmth in multiple directions.