2-Port 4K DisplayPort KVMP Switch with Dual Monitor Output

Extend One Video Output to Two Monitors

Need to add a 2nd monitor to create a full production work environment? The IOGEAR 2-Port 4K DisplayPort KVMP Switch with Dual Video Out is the perfect solution. Turn your single (1) monitor input to two (2) monitor outputs by connecting both a DisplayPort and HDMI monitor. The built-in Multi Stream Transport (MST) hub enables two- (2) monitor outputs while using only one (1) video input from your computer. Increase your monitor real estate without modifying computer components or adding to your DisplayPort output graphics cards. MST technology for multiple monitor setups is widely used in 4K software diagnostic and other settings where viewing and monitoring details clearly is required.

Cinema 4K Experience

The DisplayPort 1.2 KVMP technology delivers resolutions up to Cinema 4K (4096 x 2160) at a frame rate of 60Hz. This 2-Port 4K KVMP Switch is designed for environments requiring high graphics resolution, such as the healthcare industry, engineering, medium-sized businesses, and the federal segment. Customize your video content viewing from one (1) to two (2) monitors* - from mirror image to extended image, for a more cinematic experience. IOGEAR 4K DisplayPort KVMP Switch also enhances end-user electronics applications in diagnostic, coding, software development, application design, and forensic analysis.

Flexible Connectivity

Connect your powerhouse computers and experience superior resolution while switching between two (2) DisplayPort desktops or laptop computers and sharing two (2) USB peripherals, like a keyboard and mouse with the push of a button. Work between two (2) computers with ease using a single (1) keyboard and mouse, while your viewing options include a mix of up to two HDMI or DisplayPort monitors. Expand your USB 3.0 peripherals' connectivity with faster data transfer rates whilesaving your desktop real state.

Convenient Switching Methods

Switch and access two DisplayPort computers from a simple push-button on the front panel, hotkeys combination on your keyboard, or 3-button USB wheel mouse. With mouse emulation turned on, quickly switch between connected computers by clicking the wheel button on your 3-button USB mouse. IOGEAR's 2-Port 4K DisplayPort KVMP Switch also offers the option to send RS-232 commands via serial port for source switching. Perfect for 911 call centers, broadcast centers, video control rooms, or any application where you need to control the KVM from a different room remotely.

Cost-Saving Solution

Avoid the plugging and unplugging wear and tear on your USB peripherals and audio devices between your two computers. Share your peripherals with the push of a button and forget about purchasing additional keyboards, mice, monitors, hard drives, flash drives, printers and more. Additionally, straightforward firmware updates eliminate the need to buy upgraded KVMP switches.