SmartMount ® Universal Tilt Wall Mount for 13" to 37" Displays

The ST635 features open wall plate architecture that offers enhanced access to electrical and cable management. Combined with its easy tilt angle adjustment display adaptors to achieve the ideal viewing angle and you have one quick and simple installation.

Features

  • UL listed
  • Integrated security options available
  • Mounts to wood stud, concrete, cinder block or metal stud (metal stud accessory required) Comes with Peerless-AV's Sorted-for-You™ fastener pack with all necessary display attachment hardware
  • Universal display adaptors easily hook onto wall plate for fast installation
  • Optional IncreLok feature offers fixed tilt angles of -5°, 0°, 5°, 10°, 15°
  • Universal tilt bracket allows for tilt adjustment without the use of tools
  • Easy-grip lever locks the display position into place
  • Adjustable up to 15° of forward tilt and -5° backward tilt for optimal viewing angle
  • Open wall plate architecture allows for total wall access, increasing electrical access and cable management options
  • Universal mount fits displays with mounting hole patterns up to 245 x 241mm (9.65"W x 9.48"H), including VESA 100, 200 x 100 and 200 x 200mm