When you can’t find an AC outlet or the outlet is difficult to access, you can still charge your mobile devices. Small and lightweight, the UPB-10K4-S2U Portable Power Bank has up to 10,400mAh of battery capacity for charging up to two mobile devices, including smartphones, tablets, digital cameras and handheld gaming devices. It’s compatible with Android, Apple and Windows devices.
Dual USB-A ports allow you to charge two USB devices at the same time. One USB-A port provides up to 5V 1A of power and the other provides up to 5V 2.4A for power-hungry devices. The 2.4A port has a built-in auto-sensing feature, allowing it to adjust charging based on the amp requirements of the connected device. You can connect a device with the included USB Micro-B cable or the device’s own USB cable.
Comprehensive safety features ensure worry-free charging of mobile devices. The power bank provides short circuit, overvoltage, overcurrent, overcharge and overdischarge protection.
Comprehensive safety features ensure worry-free charging of mobile devices. The power bank provides short circuit, overvoltage, overcurrent, overcharge and overdischarge protection.