General description

RJ-45 copper SFP

Take advantage of unused SFP slots and reuse them with copper RJ-45 Ethernet connectivity.

Gigabit speeds

1000BASE-T RJ-45 copper SFP spans distances up to 328.1 ft (328 ft) and supports up to 1.25 Gbps.

Compatibility

Supports one MSA compliant SFP slot and 1000BASE-T RJ-45 connections.

Ethernet distance

Supports network distances up to 328.1 ft.

Connection interface

Gigabit RJ-45 1000BASE-T port

Hot pluggable SFP

SFP compliant with one MSA compliant SFP slot

Operating temperature

0 ° –158.0 ° F (0 ° - 158 ° F) operating temperature range