Industrial Applications

Networks devices for manufacturing, general industrial, logistics, surveillance, and corporate applications.

UPoE Output

Converts fiber to copper while providing power to PoE, PoE+ and UPoE compliant devices such as IP cameras, VoIP phones, and wireless access points.

Industrial Environments

Hardened IP30 converter, with a -40 to 75 °C (-40 to 167 °F) operating temperature range

Network Ports

1 x Gigabit UPoE Ethernet port and 1 x SFP slot

DIN-Rail/Wall Mounts

IP30 rated metal enclosure with included DIN-rail and wall mount hardware

Switching Capacity

2Gbps switching capacity

Jumbo Frame

Sends larger packets, or Jumbo Frames (up to 9KB), for increased performance

Operating Temperature

Hardened converter is rated for a wide operating temperature range of -40 to 75 °C (-40 to 167 °F)

Electromagnetic Compliance

Complies with FCC Part 15 Subpart B Class A and CE Class A standards

Shock and Vibration Resistant

Rated for shock (IEC 60068-2-27), freefall (IEC 60068-2-32), and vibration (IEC 60068-2-6)

Certifications

Rated for information technology equipment (ITE) and industrial, scientific, and medical (ISM) Equipment

TRENDnet hardened industrial switches

Hardened industrial switches are designed for use in the harshest networking environments. TRENDnet's rugged industrial switches offer a wide operating temperature range, and protection against both vibration and shock, and ESD, EMI, and surge. Industrial switches also conveniently feature alarm output triggered by power failure, and dual redundant power inputs with overload current protection. Industrial switches require an industrial power supply, and are often installed inside an outdoor-rated enclosure.

TRENDnet's industrial switch family includes unmanaged, web smart, and layer 2 managed/L2+ switch classes. Industrial switches are available with SFP slots, standard or PoE models, and DIN-Rail and/or wall mount options. TRENDnet's variable voltage switches allow users to adjust voltage to meet different PoE power requirements.

Specifications

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3ab
  • IEEE 802.3z
  • IEEE 802.3x
  • IEEE 802.3af
  • IEEE 802.3at
  • IEEE 802.3bt draft
Device Interface
  • 1 x Gigabit UPoE port
  • 1 x 100/1000Mbps SFP slot
  • 4-pin removable terminal block
  • LED indicators
  • DIP switch
  • DIN-Rail mount
  • Wall mount
  • Grounding point
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2000Mbps (full duplex)
Performance
  • Data RAM Buffer: 1MB
  • Jumbo Frame: 9KB
  • MAC Address Table: 2K
Special Features
  • Hardened components rated for extreme temperatures
  • Auto-Negotiation
  • Automatic address learning and address aging
Power
  • Input: 48 – 56V DC
  • Required power supply: TI-S12048 (sold separately)
  • Max. consumption: 72W
PoE
  • Pin 3, 6, 4, 5 for power (+) and pin 1, 2, 7, 8 for power (-)
  • Power budget: 60W
Terminal Block
  • Power and relay inputs, 4 pin
  • Wire range: 0.34mm^2 to 2.5mm^2
  • Solid wire (AWG): 12-24/14-22
  • Stranded wire (AWG): 12-24/14-22
  • Torque: 5lbs. – In / 0.5Nm / 0.56 Nm
  • Wire strip length: 7-8mm
DIP Switch
  • 1: reserved, no function
  • 2: set SFP speed to 100Mbps or 1000Mbps
MTBF
  • 510,304 hours
Housing
  • IP30 aluminum housing
  • DIN-Rail mount
  • Wall mount
  • Grounding point
Operating Temperature
  • -40 – 75°C (-40 – 167°F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • 103.5 x 81.5 x 32mm (4 x 3.2 x 1.2 in.)
Weight
  • 153g (5.39 oz.)
Certifications
  • CE
  • FCC
  • Shock (IEC 60068-2-27)
  • Freefall (IEC 60068-2-32)
  • Vibration (IEC 60068-2-6)
  • EN60950-1 (LVD)
Warranty
  • 3 years
PACKAGE CONTENTS
  • TI-UF11SFP
  • Quick Installation Guide
  • Removable terminal block
  • DIN-Rail and wall mount kit