After decades of proprietary chargers, true universal charging compatibility has finally arrived. New laptops, phones, and tablets are rapidly adopting a new unified connection for charging: USB-C. This includes many new laptops, tablets, and phones from leading manufacturers such as Apple, Dell, Google, HP, Lenovo, Samsung, and many more.
The Plugable 60W USB-C charger can charge your compatible USB-C laptops, tablets and phones with up to 60W of power.
Please see the list of known compatible USB-C and Thunderbolt 3 host devices in the Compatibility section below.
We will continually add new systems as we confirm charging compatibility.
Apple* - MacBook (12" Retina Late 2015-2017), MacBook Pro (13" & 15" Late 2016-2018), MacBook Air (2018)
Acer - Chromebook (14,15 CB515-1HT-P39B, Spin 11 R751TN-C5P3, Spin 11 R751T-C4XP), Nitro 5 Gaming AN515-41-F6VS, Spin7 SP714-51, Swift 7
Asus - Chromebook Flip C302CA, Pro B9440UA, Transformer Book T100HA, Zenbook (Zenbook, 3 UX390UA, 3 Deluxe UX490UA), ZenPad S 8.0
Dell - Inspiron (13 2-in-1 737, 15 2-in-1 7569), Latitude (5285, 5289, 5580, E7370, 7275, 7285, 7389, E7480), Venue (8 Pro Pad, 11 Pro Pad), XPS (12 2-in-1 9250, 13 2-in-1 9365, 13 9350, 13 9360)
Google - Chromebook Pixel 2 2015, Nexus (5X, 6P), Pixel (1, 1 XL, 2, 2 XL, C), Pixelbook
HP - Chromebook 13, Elite x2, EliteBook (Folio G1, x360 1020 G2, 1040 G4), Envy 13-AD107TU, Pavilion x2, Pro (Tablet 608, x2), Spectre (13, x360 13" w/ Thunderbolt 3, x360 15" w/ Thunderbolt 3), x2 210 G2
Huawei - MateBook (Standard, E, X, X Pro)
Lenovo - Miix (720, T470 w/ Intel 7th Gen CPU), T570, ThinkPad (13", E480, T480, X1 Carbon Gen 5, X1 Yoga Gen 2), X1 (Carbon 2017, Tablet, Yoga), X270 w/ Intel 7th Gen CPU, Yoga (720 13", 910 14", 920)
Microsoft - Surface Book 2
Nintendo - Switch
Razer - Blade (Late 2016 w/ Intel 6th Gen CPU, Stealth 2015 w/ Intel 6th Gen CPU)
Samsung - Chromebook Plus, Galaxy (S8, Galaxy S8+, S9, S9+, Tab Pro S, Tab S3), Notebook 9 (Pen 13.3", 9 Pro 13", 9 Pro 15")
* Apple systems will charge slowly if using the Apple USB-C Digital AV Multiport Adapter with our charger.
The new ubiquitous standard in charging technology, USB-C Power Delivery (PD) 2.0 provides the best possible charging rate for your device with up to 60W of power available. The charger negotiates the maximum charge rate your device is capable of, supporting PD profiles at 5V, 9V, 12V, 15V, and 20V. Each profile is capable of delivering current at a maximum of 3A.
With its diminutive size, the USB-C Power Delivery brick easily stows in any laptop bag, carry-on, or backpack while on the go. The built-in USB-C cable measures in at 6ft, and the detachable AC cable extends 4ft, with a combined span of 10ft length.