Plugable USB 3.0 Extension Cable with AC Power Adapter and Back-Voltage Protection

Extend your computing power with our 10m (32ft) long USB 3.0 extension cable. The USB3-10M-D is a premium USB 3.0 extension cable that is the same length as our popular Plugable USB2-10M USB 2.0 extension cable, with two major improvements:

  • We've upgraded to USB 3.0 specifications to meet the performance and power requirements of complex USB 3.0 devices.
  • We've included a 5V AC power adapter which ensures clean data and power delivery.

These upgrades help overcome the limitations of passive USB 2.0 extension cables. Plugable USB 3.0 extension cables are a great choice for extending the reach of complex USB devices!

Extend Your Reach

Plugable USB 3.0 extension cables are a great solution for many different needs. Here are some favorites from our users!

  • Extending the reach of virtual reality (VR) headsets and sensors. Fully compatible with HTC Vive and Oculus Rift
  • Setting up a comfy couch gaming setup that links your gaming console to all your USB gaming peripherals from across the room. Attach a Plugable USB hub to connect multiple USB devices over a single extension cable. Supports both Xbox and PlayStation controllers, headsets, mouse and keyboard and more
  • Configuring the perfect placement for your USB webcam or USB audio microphone for streaming, video conferencing, voice acting, video blogging, audio recording, and much more
  • Cleaning up a multi-monitor desk setup. Use our USB 3.0 extension cables to position our popular Plugable USB 3.0 multi-monitor docking stations like the Plugable UD-3900 up to 10m (32ft) away

Performance

The Plugable USB3-10M-D premium quality shielded USB 3.0 cable provides USB 3.0 performance (up to 640MB/sec) and power (up to 900mAh) up to 10m (32ft) away.

Our USB 3.0 extension cables can be actively powered with the included 5V 110-240V AC power adapter, so that your USB devices experience the best performance and stable power.

Compatibility, Box Contents and About Us

Compatible With:

  • Windows, Mac, and Linux operating systems. Backwards compatible with USB 2.0 and USB 1.1 devices.
  • Most most USB gaming peripherals including HTC Vive, Oculus Rift, Sony PlayStation and Microsoft Xbox. Not recognized by Xbox Kinect v2 for XBox One in our testing.

NOT Compatible With:

  • ​Not recognized by some home theater appliances such as TVs, audio receivers, Bluray players, etc.
  • Not designed as a USB charger for devices like smartphones or tablets.
  • Not recommended for professional A/V equipment like cameras or digital audio workstations.

Box Contents:

  • 10m (32ft) USB 3.0 Extension Cable 5V AC Power Adapter INPUT: 100-240V 50/60Hz 0.4A OUTPUT: 5V 2000mA

10m (32ft) USB 3.0 Extension Cable

  • 5V AC Power Adapter INPUT: 100-240V 50/60Hz 0.4A OUTPUT: 5V 2000mA

5V AC Power Adapter

INPUT: 100-240V 50/60Hz 0.4A

OUTPUT: 5V 2000mA

About Plugable:

Plugable Technologies was founded in 2008 in Seattle, Washington to bring better quality devices to consumers worldwide.