.
One USB-C connection provides USB-C and USB-A ports to accommodate your devices. This hub is also bus-powered, so you don’t have to travel with an external power supply.
• With a footprint similar in size to a credit card, this hub fits almost anywhere.
• Lightweight, streamlined design doesn’t add weight to your load.
• Built-in cable eliminates the chance of losing or forgetting the USB-C cord.
• Plug-and-play operation means you don’t need software or drivers.
The USB-C and USB-A ports allow you to connect a huge variety of USB devices, including flash drives, cameras, keyboards, mice and external hard drives. You can also connect a printer with a USB cable when a wireless connection isn’t feasible. The ports support USB 3.1 Gen 1 data transfer rates up to 5 Gbps. They are also backward compatible with previous USB generations and support device charging.