4U Bracket Allows Vertical Wall-Mounting of a 4U Rack Device in a Closet or Back Office

Tripp Lite’s SRWALLBRKT4U SmartRack® 4U Vertical Wall-Mount Rack Bracket is recommended for home offices and small businesses with rack-mount equipment that doesn’t need to be secured and with no room on the premises for a standard 19-inch server rack. It provides open, unrestricted access to the rack-mount components and cabling.

Ships Fully Assembled for Immediate Installation

Made from heavy-duty cold-rolled steel with a durable black powder-coated finish, this 4U open frame bracket easily mounts to the wall of your back office or closet with user-supplied hardware. Wall-mounting holes are spaced 16 inches apart to match standard wall-stud placement. Or you can install the bracket horizontally beneath a desk or workbench for instant access.

Compatible with EIA-Standard 19 in. 2-Post Rack Equipment

The SRWALLBRKT4U is compatible with rack equipment up to 48 inches deep. Hardware is included for mounting your 4U rack-mount equipment, such as a network switch or UPS system, to the steel bracket’s square-hole rails. The bracket’s maximum load capacity is 175 pounds. The equipment hangs flush against the wall for unrestricted out-of-the-way access.

Environmentally Responsible Design

It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.