Newer tablets, laptops, Chromebook and MacBook notebooks, desktop computers and even smartphones often have USB Type-C ports, but come equipped with few others. This Tripp Lite USB-C multiport hub/adapter expands the functionality of the USB-C or Thunderbolt 3 port on your computer and makes it compatible with your existing equipment.
Typical Applications
· Add multiple USB peripherals to your computer.
· Power and charge your laptop.
· Connect to a Gigabit Ethernet network.
· Charge additional devices like smartphones.
· Convert your MacBook or Chromebook into a powerful and portable workstation.
Because just one USB-C connection provides several different ports, you don’t need multiple adapters. This hub/adapter is also bus-powered, so you don’t have to travel with the weight of an external power supply.
· With a footprint similar in size to a credit card, this hub/adapter fits almost anywhere.
· Lightweight, streamlined design doesn’t add weight to your load.
· Built-in cable eliminates the chance of losing or forgetting the USB-C cord.
· Plug-and-play operation means you don’t need software or drivers.
The USB-A ports allow you to connect a huge variety of USB devices, including flash drives, cameras, keyboards, mice and external hard drives. You can also connect a printer with a USB cable when a wireless connection isn’t feasible. The ports support USB 3.1 Gen 1 data transfer rates up to 5 Gbps. They are also backward compatible with previous USB generations and support device charging.
Limited USB-C ports can force you to choose between connecting a peripheral and charging your device. The USB-C Power Delivery (PD) port powers and charges your device without affecting the other connections. Your device’s wall charger connects to the USB-C PD port, which supports power input up to 20V, 3A (60W).