The N250-P12 enables quick and easy cable patching by plugging UTP Cat6 patch cables into any of its 12 RJ45 ports. Using a convenient wall-mount form factor, the N250-P12 supports 110-type punchdown termination and includes color-coded couplers for EIA/TIA 568A and 568B network applications.
All of the N250-P12’s 12 RJ45 ports are clearly numbered on the front and back so IT managers can easily identify cable runs. A color-coded label on the back of the unit can be used to identify for EIA/TIA 568A and 568B wiring.
This 12-inch panel ships fully assembled with an included 89B bracket that allows for effortless wall or desk mounting. For easy connections and maintenance, the aluminum panel snaps into and out of the frame.