USB-C to 4-port USB-A Hub with Power Delivery Pass-Thru

IOGEAR's USB-C to 4-port USB-A Hub expands your laptop's USB-C port into 4 additional USB 3.0 Type-A ports. Connect your current USB devices like hard drives, flash drives, keyboards and mice, cameras, USB cables and other USB devices. IOGEAR's Hub also provides a USB-C port on the front of the hub allowing you to charge your mobile device or charge your laptop by connecting your manufacturers USB-C power supply. This hub is essential for laptops that provide only one USB-C port with no additional ports for peripherals. This super compact and lightweight hub easily fits into any laptop case, briefcase or backpack making it convenient to take with you on-the-go. Thunderbolt 3 laptops are compatible with this hub making it a more affordable alternative.

1. USB-C Power Charging Pass-Thru

There is no need to worry about running out of power while using your USB-C port. When you plug-in your laptop's original USB-C AC charger to the USB-C Power Delivery Pass-Thru port, this hub will provide up to 60W of power to charge your laptop and deliver power to the connected USB devices. When you are not charging your laptop, you can use the USB-C port to plug in any cutting edge USB-C device.

PD pass-thru charging requires laptop's original USB-C charger to plug into the USB-C charging port on the docking station (Up to 15W of power is allocated by the docking station, and up to 45W charging capacity can be pass thru to charge the laptop)

2. USB Type-A Expansion Ports

Immediately expand the USB-C Hub up to four USB Type-A 3.0 expansion ports and connect any of your current USB Type-A devices. The USB 3.0 ports can provide up to 5.0 Gbps data transfer rates. When you transfer pictures, videos, and music from your high throughput USB 3.0 storage devices like a hard drive and flash drive, you can enjoy the blazing fast transfer speed which is over ten times as fast as USB 2.0. It is also backwards compatible with USB 2.0 and USB 1.1 devices for legacy peripherals like your keyboard, mouse, printer, scanner, HDD, etc. When not using this as an expansion port, you can connect USB cable for syncing and charging your smartphone and tablet.

3. Fast Charging Port

Charge your mobile devices quickly with the fast charging port. This power delivers up to 1.5A of power charging your devices quickly while you work or play. It provides the convenience for your USB devices like smartphones, tablets, cameras and more.