DisplayPort KVM - Switch Between 2 DisplayPort Computers

Easily switch between your two DisplayPort computers and control them with one monitor, one keyboard and one mouse. IOGEAR's 2-Port 4K USB Cable DisplayPort KVM Switch comes ready with built-in cables and is USB powered. Don't spend the extra money on features you don't need; this KVM offers the most efficient and affordable way to switch between your two DisplayPort computers. Hide the KVM anywhere and use the 6 ft. cable remote push-button to switch between the two connected computers.

Optimal Resolution to Get Things Done

Experience incredible high-definition resolutions up to 4K resolutions 4096 x 2160 @ 30Hz with this simple, yet robust cable KVM. The 2-Port 4K USB DisplayPort Cable KVM Switch is designed with DisplayPort 1.1* technology, perfect for those who need to get the job done in the office, at home and at school.

The Most Efficient and Affordable Way to Switch DisplayPort Computers

Sleek design with full features! No need to run software or install drivers. This KVM features a self-explanatory installation and simple operation - just plug it in and push to switch. No software or driver needed. Full 2.1 audio support gives you the freedom to enjoy music or listen to your favorite podcast. Connect a microphone for VoIP calls and online meetings. Need more USB ports? No problem! Plug in a USB hub to expand your peripheral sharing between your computers. Simple, straight-forward and easy to use DisplayPort KVM computer switch.

*DisplayPort monitor may need to be set to DisplayPort 1.1, not DisplayPort 1.2, in some cases