The N484-3M8L12S 8.3/125 Singlemode Fiber Optic Breakout Cassette works in tandem with Tripp Lite’s N484-01U or N484-00U chassis (sold separately) to connect 12 LC duplex fiber cables with three 8-fiber MTP/MPO connections in high-density network applications.
Optimized for Parallel Optics and Base-8 Connectivity
Ideal for interconnecting any combination of 10 Gb, 40 Gb and 100 Gb network equipment in a simple, elegant and highly flexible way, the N484-3M8L12S is compatible with recommended Tripp Lite cabling, including the N370- and N390-Series patch cables. Its 8-fiber MTP ports are Polarity B, optimized for parallel optics and Base-8 connectivity.
Easy to Install with No Tools Needed
The fiber optic cassette installs easily in the N484-01U and N484-00U chassis with no tools required. Just insert the cassette into the chassis, and tighten its retention clips to secure it. Plug LC patch cables into the cassette using the cables’ convenient push/pull tabs. Up to four cassettes fit into the N484-01U 1U enclosure panel, and one cassette fits into the N484-00U 0U sleeve. Dust tabs protect unused ports from potential damage.
Constructed from Premium Components
With a durable plastic housing and factory-terminated connectors that reduce time and labor costs, the N484-3M8L12S is made from only the finest materials to ensure fast installations and optimal performance.
The modular design makes it easy to modify, upgrade or expand your infrastructure as your needs grow. If you need to change out a single cassette, you can do so without replacing the panel or removing other cassettes. Because this system supports devices of varying speeds, you can mix and match 10 Gb, 40 Gb and 100 Gb network equipment. The N484-3M8L12S supports 40/100 Gb internally using singlemode fiber optic cables. It is ideal for QSFP fabric switches that use eight out of 12 available MTP fibers for four-lane parallel optics to 40/100 Gb.
Meets or Exceeds the Latest Standards
The N484-3M8L12S complies with IEEE 802.3ae (10 GbE) and ANSI T11.2 (Fibre Channel) requirements. Maximum insertion loss of 0.35 dB falls well under the IEEE 802.3ae maximum channel loss specification of <25 dB.
The N484-3M8L12S 8.3/125 Singlemode Fiber Optic 40/100 Gb to 10 Gb Breakout Cassette works in tandem with Tripp Lite's N484-01U or N484-00U chassis to join 12 duplex LC fiber cables with three 8-fiber MTP/MPO connections. Ideal for interconnecting any combination of 10 Gb, 40 Gb and 100 Gb network equipment in a simple, elegant and highly flexible way, it's compatible with recommended Tripp Lite cabling, including the N370- and N390-Seriess. Its 8-fiber MTP ports are Polarity B, optimized for…