The chassis comes with four 5mm tempered glass panels, thicker and more scratch resistant when compared to standard acrylic. Swing Doors on either side allow user easy access to the internal components as well as the ability to remove the doors entirely for complete access to the internals. On top of this, the enlarged window design enables you to display and admire all your components in their full RGB glory.
The View 71 TG RGB comes with full modular drive cages that allow easy installation/removal and maximizes the interior space for custom cooling loops. Above all, the tool-less drive bay design allows users to freely interchange the 3.5” and 2.5” hard-drives to suit their particular needs.
Specially designed with dual GPU placement options, the View 71 TG RGB has support for both vertical and horizontal graphics card layouts. With dual PCI-E slot designs (and an optional PCI-e riser cable), the included riser GPU support bracket can not only prevent the graphics card from sagging, but also help reduce the overall weight on the motherboard.
Thermaltake TT Premium PCI-E 3.0 Extender (Optional) – Supports a wide range of GPU solutions. This is an extreme high-speed cable with highly-routable design, EMI shielding with conducting polymer are crafted for meeting the most demanding system. Available in 300mm, 600mm and 1000mm length.
Innovative 3.5” and 2.5” tool-free drive bay design minimizes the hassles of installation/removal, allowing users to freely interchange the 3.5” and 2.5” storage drives to secure and store with ease.
TG RGB Edition has plenty of space for advanced AIO/DIY liquid cooling components and supports all kinds of AIO liquid cooling solutions. It is able to hold up to triple 420mm custom liquid cooling radiators and up to 360mm AIO liquid coolers. Most importantly, the case design is optimized for providing users a quick way to access the drain valve without having to tilt the entire PC when draining coolant from the loop.