Why Do You Need a PDU?

Power Distribution Units provide reliable unfiltered power distribution from a UPS system, generator, or utility source to multiple devices. Designed for data centers, server rooms, network centers, and other electrically demanding applications.

Switchable Outlets

Can be managed individually or collectively over the network, using CyberPower Management Console, a web browser, and the RJ45 Ethernet port for network connection, or locally using the LCD controls.

Digital Display

Provides easy-to-read information about amperage, voltage, KW, IP address, and other PDU information.

Automatic Event Notifications

Provides users immediate updates about power events via email, SMS text, or SNMP traps.

Configurable Mounting Brackets

Allow for installation of the PDU in the following configurations: 0U (vertical, under counter, and wall mount), 1U (horizontal, vertical, under counter, and wall mount).

Network-Grade Plugs and Outlets

Highly durable construction ensures the efficient distribution of power in demanding IT or industrial environments to servers, equipment, and connected devices.

CyberPower Management Software

Outlets can be turned on/off, recycled on demand or at programmed times to address several needs including remote rebooting of locked equipment, load shedding, power sequencing, and more.

Data Centers

Distribute clean power throughout entire data centers to keep essential equipment running at peak performance.

Network Closets

Ensure you are delivering reliable power to network closets and equipment from a variety of power sources, such as uninterruptible power supply (UPS), generators, or utility power source.

Product Q&A

 What does the PDU digital LCD screen display?

The digital display provides easy-to-read information about amperage, voltage; KW, IP address, and other vital PDU information.

 What is the operating temperature?

The operating temperature for the PDU41001 is 32°F to 131°F (0°C to 55°C).

 Where are the outlets located?

There are 8 NEMA 5-15R outlets located on the front of the unit.

 How can this unit be mounted?

The PDU41001 comes with configurable mounting brackets allowing the PDU to be configured as 0U (vertical, under counter, and wall mount), 1U (horizontal, vertical, under counter, and wall mount), and 2U (horizontal and wall mount).

 Can this unit receive automatic event notifications?

Yes, the PDU41001 provides immediate updates to the user about power events via email, SMS text, or SNMP traps.