A variety of Post-it ® Tab sizes work great with different size folder cuts
No need for separate pages - less bulk
Pick the size that works best for your needs - smaller tabs for many sections or larger tabs for more writing space
Angled tabs allow for easy viewing of hanging file folders
Multiple Colors Available
Choose from all the color options to find the ones that best match your organizational needs. The wide variety of colors provides flexibility to organize in as many ways as there are colors!
Solid color or Color bar?
5/8", 1", 2", or 3" Widths
Match the size you need to where the Post-it
®
Tab will be used. 5/8" and 1" widths are great for books or as a page separator in a binder. 2" and 3" provide ample writing space for file folders and hanging files.
On-The-Go
Many of the Post-it ® Tab products come in a handy, clear plastic dispenser that pop up the tabs one-at-a-time. Conveniently goes in a desk drawer, briefcase, backpack or purse to be available when needed. Aenean sollicitudin turpis nec nibh tempus dictum. Vivamus eget cursus tortor. Praesent egestas dui vitae mi eleifend pharetra. Ut hendrerit iaculis lorem, iaculis congue dui faucibus non. Curabitur ut felis risus.