Filtrete™ Maximum Under Sink Water Filtration System

    

Filtrete™ Maximum Under Sink Water Filtration System is an easy to install and maintain, under sink water filtration system that connects to your kitchen or bath faucet. System reduces lead, microbial cysts, chlorine taste & odor and sand, sediment, rust, & soil. Easy push-fitting connections and 1/4 turn filter change replacements with high water flow rates of 1.5 gallons per minute.

 

  • Healthy Living filtration reduces 99% lead, 99% microbial cysts, 97% chlorine taste & odor, 0.5 microns sand, sediment, rust & soil

  • Installs in less than 30 minutes and offers 6-month filter life

  • Maintains high water flow rates of 1.5 gallons per minute on your existing kitchen or bath faucet

  • Filter capacity at 1,500 gallons

  • Maximum, Advanced and Standard replacement filters are interchangeable with System

  • Tested and Certified by NSF International against NSF / ANSI Standard 42 and 53

  • Sign up for easy filter change text reminders by texting 23624 with keyword WATER



Easily replace your filter with just a 1/4 turn filter change


Filtration Reduces

Sediment


Chlorine Taste & Odor

Microbial Cysts

Lead

Easy to Install

Step 3


Turn off water & attach faucet water supply hose to quick connect output on filter head.

Step 2


Attach water supply hose to quick connect input on filter head.

Step 3


Attach filter with easy 1/4 turn installation & turn on water. Note: See Use & Care Guide for detailed install instructions.

In Use

​