This scanner has been designed to enhance the seamless and flexible integration into your workflow. It captures single- and double-sided documents in a single pass at speeds of 35 pages per minute(1). Great for scanning multi-page, two-sided business documents, it also handles documents up to 196 inches long, business cards, photographs, and laminated identification cards.
______________________________________________________________________________________
Why Buy?
Connects to your computer via USB interface, scanning at up to 1200x1200 dpi resolution (interpolated) and 600x600 (optical). Features auto deskew, blank page removal, auto image rotation, background removal and multi feed detection.
Efficiently scan and manage single-sided materials at speeds up to 35 pages per minute(1) in both color and black/white. 50-page capacity auto feeder features auto-size detection and scans paper documents up to 196” long, photos, receipts, business cards, and even plastic I.D. cards.
The ADS-2700W features one-touch programmable keys, Auto-Start Scan for automatic scanning and enhanced security features accessible through its 2.8” color touchscreen LCD and easy-to-use interface.
The ADS-2700W includes a package of scanning software to help you manage and distribute information as well as reduce the need to store and reference hard copy documents.
Using the included scanning software, you can scan documents to a file or image, email, OCR(3), print, and USB flash drive. The ADS-2700W even supports scanning to compatible mobile devices using the free Brother iPrint&Scan app.(4)
The ADS-2700W features industry-standard drivers TWAIN, WIA, ICA, and SANE(2), to help enable easy integration for scanning documents into a wide variety of popular applications.
Disclaimers
(1) Color and monochrome scan speed, letter size paper at 300dpi.
(2) SANE driver available for download from Brother Solutions Center.
(3) When connected to a PC with applicable software.
(4) Requires connection to a wireless network.