Brother ADS-2200 – High-Speed Desktop Double-Sided Color Page Scanner

At your side, every step of the way

The Brother ImageCenter ADS-2200 Desktop Scanner offers powerful features for business, including two-sided scanning and a 50-page capacity auto document feeder.

This scanner has been designed to enhance the seamless and flexible integration into your workflow. It captures single- and double-sided documents in a single pass at speeds of up to 35 pages per minute(1). Great for scanning multi-page, two-sided business documents, it also handles documents up to 196 inches long, business cards, photographs, and laminated identification cards.

_____________________________________________________________________________________

Why Buy?
  • Scan single or double-sided documents up to 8.5” x 196”, receipts, and even plastic I.D. cards
  • Bundled with a suite of software to optimize scanning incl. converting documents to searchable PDFs
  • Works with Windows, Mac, and Linux operating systems


Advanced Scanning Functionalities Designed for Small and Medium Businesses

Connects to your computer via USB interface and features auto deskew, blank page removal, auto image rotation, background removal and multi feed detection.(3)

Scan Double Sided Materials in a Single Pass

Efficiently scan and manage single-sided materials at speeds up to 35 pages per minute in both color and black/white(1). 50-page capacity auto feeder scans paper documents up to 196” long, photos, receipts, business cards, and even plastic I.D. cards.

Simple and Easy-to-Use Interface

The simple, intuitive user interface delivers customizable one button scanning. The 50-sheet capacity auto document feeder has auto-size document detection, makes scanning different sized documents and multiple media types easy and efficient.

Bundled with a Suite of Scanning Software

The ADS-2200 includes a package of scanning software to help you manage and distribute information as well as reduce the need to store and reference hard copy documents.

Scan to Multiple Convenient Destinations

Using the included scanning software, you can scan documents to a file(3) or image(3), email(3), OCR(3), print(3), USB flash drive, or Android phones or tablets (cable required).

Compatible with the Way You Do Business

The ADS-2200 features industry-standard drivers TWAIN, WIA, ICA, and SANE(2), to help enable easy integration for scanning documents into a wide variety of popular applications.

​Disclaimers

(1) Color and monochrome scan speed, letter size paper at 300dpi.

(2) SANE driver available for download from Brother Solutions Center.

(3) When connected to a PC with applicable software.​