Overview


TRENDnet’s Gigabit Web Smart Switch series offers advanced L2+ features with enhanced traffic management controls to meet the evolving demands of SMB networks. This rack mountable IPv6-ready managed switch comes with an intuitive web-based interface. Advanced managed switch features include LACP to increase bandwidth between switches by grouping ports together, VLANs for segmenting and isolating virtual LAN groups, QoS for traffic prioritization, port bandwidth controls, and SNMP monitoring, making this a powerful solution for any SMB network. Improve voice performance by isolating and prioritizing VoIP traffic from normal data traffic with an easy-to-use voice VLAN feature.

Free up router resources by offloading routing processes to this managed switch by using the L2+ IPv4/IPv6 static routing feature to efficiently route traffic at the switch level. The dynamic ARP inspection feature helps protect connected devices from man-in-the-middle attacks by discarding malicious and invalid ARP packets. Take advantage of the available multicast and IGMP/MLD snooping features to optimize IP surveillance system performance, and minimize network traffic. TRENDnet’s web smart managed switches also feature SFP slots to support long-distance fiber networking applications.

Easily manage and configure TRENDnet’s Web Smart Managed Switch Series remotely by updating switches to the latest firmware for access to TRENDnet Hive. TRENDnet Hive is a network cloud manager that reduces management time and cost. These cloud managed switches require no additional hardware, server, or personal cloud with TRENDnet’s reliable cloud service

Overview

Smart web management

It provides an easy-to-use web-based interface to reduce the complexity of switch configuration and offers a combination of SMB management features for easy deployment.

Integration flexibility

Managed features include access control lists, VLANs, IGMP snooping, QoS, RMON, SNMP trap, and syslog for flexible network monitoring and integration.

High speed SFP

Offers four shared gigabit SFP slots to allow long distance fiber optic connections.

Hardware design

Provides 48 gigabit ports (RJ-45), 4 shared gigabit ports (RJ-45 or SFP), 104Gbps switching capacity, an integrated power supply, and rack-mount brackets.

Ready for IPv6

This switch supports IPv6 configuration and IPv6 neighbor discovery.

Traffic management

A wide range of network configurations support: 802.3ad Link Aggregation, Asymmetric VLAN, 802.1Q VLAN, Voice VLAN, RSTP, MSTP, Loopback Detection, GVRP, Class of Service (CoS), Bandwidth Management ports and QoS queue scheduling

Problem solving

A convenient cable diagnostic test and traffic statistics aids in network troubleshooting

SPECIFICATIONS

Standards
  • IEEE 802.1d
  • IEEE 802.1p
  • IEEE 802.1Q
  • IEEE 802.1s
  • IEEE 802.1w
  • IEEE 802.1X
  • IEEE 802.1ab
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3z
  • IEEE 802.3ab
  • IEEE 802.3ad
  • IEEE 802.3az
Device Interface
  • 48 x Gigabit ports
  • 4 x shared Gigabit ports (RJ-45/SFP)
  • LED indicators
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit Ethernet: 2000Mbps (full duplex)
Performance
  • Switch fabric: 104Gbps
  • RAM buffer: 1.5MB
  • MAC Address Table: 16K entries
  • Jumbo Frames: 10KB
  • HOL Blocking Prevention
  • Forwarding rate: 77.4 Mpps (64-byte packet size)
Management
  • HTTP/HTTPS (SSL v2/3 TLS) Web based GUI
  • SNMP v1, v2c, v3
  • RMON v1
  • Static Unicast MAC Address
  • Enable/disable 802.3az Power Saving
  • LLDP and LLDP-MED
  • Virtual Cable Diagnostics Test
  • IPv6: IPv6 Neighbor Discovery, IPv6 Static IP, DHCPv6, Auto configuration
Hive Cloud Management
  • Configure, monitor, and manage through the TRENDnet Hive Cloud Management Portal remotely via PC or Mac web browser
  • Multi-device management
  • Provisioning through scheduled batch firmware or configuration updates for multiple switches
  • Event/hardware network monitoring (CPU/memory utilization)
  • Configure features such as IP address settings, VLANs, spanning tree, loopback detection, IGMP snooping, link aggregation, and bandwidth control through cloud management
MIB
  • IP FORWARD TABLE MIB RFC 1354
  • RMON MIB RFC 1271
  • IPV4 MIB RFC 1213
  • IPV6 MIB RFC 2465
  • GVRP MIB IEEE 802.1Q-VLAN
  • LA MIB IEEE 802.3ad
  • LLDP MIB IEEE 802.1AB
  • IGMP SNOOPING MIB RFC 2933
  • MLD SNOOPING MIB RFC 3019
  • PRIVATE VLAN MIB IEEE 802.1Q
  • DHCPSNOOP MIB RFC 2026
  • QOS MIB RFC 4323
  • SNMP MIB RFC 3415
  • STP MIB RFC 4318
  • PNAC MIB IEEE 802.1x
  • VLAN MIB IEEE 802.1q
  • DNS MIB RFC 1611
  • ACL MIB
  • BANDWIDTH CTRL MIB
  • LBD MIB
  • MIRROR MIB
  • IPV6 NEIGHBOR MIB
  • SNTP MIB
  • STORM CTRL MIB
  • STATISTICS MIB
  • Tool MIB
  • VOICE VLAN MIB
  • DOS MIB
Spanning Tree
  • IEEE 802.1D STP (Spanning Tree protocol)
  • IEEE 802.1w RSTP (Rapid Spanning Tree protocol)
  • IEEE 802.1s MSTP (Multiple Spanning Tree protocol)
Link Aggregation
  • Static Link Aggregation
  • 802.3ad Dynamic LACP
Quality of Service (QoS)
  • 802.1p Class of Service (CoS)
  • DSCP (Differentiated Services Code Point)
  • Bandwidth Control per port
  • Queue Scheduling: Strict Priority, Weighted Round Robin (WRR)
VLAN
  • Multiple management VLAN assignment
  • Asymmetric VLAN
  • 802.1Q Tagged VLAN
  • Dynamic GVRP
  • Up to 256 VLAN groups, ID Range 1-4094
  • Private VLAN (Protected Ports)
  • Voice VLAN (10 user defined OUIs)
Multicast
  • IGMP Snooping v1, v2, v3 (per VLAN)
  • Static Multicast Address
  • Up to 256 multicast entries
Port Mirror
  • RX, TX, or Both
  • One to one
Encryption
  • 802.1X Port-Based Network Access Control , RADIUS, TACACS+
  • Local Dial In User Authentication
  • DHCP Snooping (per VLAN)
  • Loopback Detection
  • Duplicated Address Detection
  • Trusted Host
  • Denial of Service (DoS)
ACL IPv4 L2-L4 & IPv6
  • MAC Address
  • VLAN ID
  • Ether Type (IPv4 only)
  • IP Protocol 0-255
  • TCP/UDP Port 1-65535
  • 802.1p
  • DSCP (IPv4 only)
  • IPv6 Address (IPv6 only)
Compatibility
  • Optional Software Utility: Windows ® 10, 8.1, 8, 7, Vista, XP, Windows ® 2003/2008 Server
Special Features
  • Fanless Design
  • IPv6
  • 802.3az power saving
  • Rack mountable
Power
  • Input: 100 - 240V AC, 50/60 Hz, internal power supply
  • Consumption: 34.9 Watts (max.)
MTBF
  • 400,158 hours
Operating Temperature
  • -5 – 50°C (23 - 122°F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • 440 x 210 x 44mm (17.4 x 8.3 x 1.74 in.)
  • Rack mountable 1U height
Weight
  • 3.48kg (7.67 lbs.)
Certifications
  • CE
  • FCC
  • UL
Warranty
  • Lifetime Warranty
PACKAGE CONTENTS
  • TEG-524WS
  • Quick Installation Guide
  • CD-ROM (Utility & User's Guide)
  • Power cord (1.8m/6 ft.)
  • Rack mount kit