• Room type: Small to Medium
  • Wireless DECT
  • Base station: IP, analog or GAP
  • Battery with 60 hours of call time
  • Hybrid: combine meeting app and phone calls
  • Expandable with additional microphones

The wireless conference phone Konftel 300Wx allows you to hold meetings wherever is convenient for you – without worrying about network and power outlets. The wireless DECT technology is both reliable and secure. Choose a base station to suit your company's telephony environment, SIP or analog, or connect to an installed DECT system.

The rechargeable battery ensures more than 60 call hours, so you can talk for a full work week without recharging! Optional expansion microphones increase capacity to large rooms.



First-rate audio quality

Give your conference calls the full dynamics they deserve! With HD sound, voices are much more natural than in a conventional phone call. The nuances come through and the entire dialog can flow more smoothly. With expansion microphones, you can have large conference calls.

The Konftel 300Wx supports wireless HD calls and comes with our OmniSound ® audio technology. Connect the unit to IP telephony via the Konftel IP DECT 10 for a combination of freedom and first-rate audio quality.

You're in control

Konftel 300Wx and the Konftel Unite mobile app are the perfect combination. Via the optional Konftel Unite adapter, you can connect up the app and manage the conference phone effortlessly. With our One Touch Conferencing, one touch really is all it takes to start or join a meeting. Use your personal contact book and control the phone's functions during the meeting.



Perfect for collaboration

A USB port makes the Konftel 300Wx ready for all the apps and services we use to communicate and collaborate via computers – such as Microsoft Teams, Skype, Cisco Webex, Zoom, Google Hangouts, Avaya IX Workplace and Unify Circuit. Don't compromise on audio quality when your teamwork goes "live" in an online meeting.

Smart features

The Konftel 300Wx is packed with smart features: Call via a mobile phone connected by cable, as an alternative to DECT and USB. Use the line selector to switch easily between DECT, USB and mobile phone connections, or connect calls. Record meetings on an SD memory card. The conference guide will take you through the steps to set up a multi-party call and save call groups.


Choose between IP and analog. Always wireless.

Konftel 300Wx

The Konftel 300Wx without a base station is perfect if you have an installed third-party DECT/GAP base or system to register the telephone with. It is also ideal if you want to add additional conference phones to an existing base station from Konftel, IP or analog.

Item number: 910101078 / 840101078 (US)

Konftel 300Wx IP

Teaming the Konftel 300Wx with the Konftel IP DECT 10 is one of our most popular solutions. Now it is available as a single package, delivering wireless conference calls in HD quality via your IP telephony system (SIP). Each IP DECT base can handle up to 20 registered Konftel 300Wx devices and five ongoing calls.

Item number: 951101078 / 854101078 (US)

Konftel 300Wx Analog

Simple and reliable. Konftel 300Wx with Konftel Analog DECT Base for analog connection. Simply plug the base station into the phone jack and your wireless conference solution is ready to go, with up to seven phones connected.

Item number: 910101077 / 840101077 (US)

A highly convenient video solution

Are you after a package solution for video in your meeting rooms? The Konftel C50300Wx Hybrid combines the Konftel 300Wx with the Konftel Cam50, a PTZ conference camera with 12x optical zoom and exceptional image quality. The Konftel OCC Hub brings the whole package together, so a single USB cable is all you need to connect the conference cam, the conference phone and the room’s screen to the collaboration app on your laptop. The hybrid concept also delivers the freedom to welcome participants via regular phone calls.