Featuring a built-in, Java-free, HTML5-based LX Platform interface, the PDUMNV30HV2LX provides remote power monitoring via a secure network or Web browser. When used with optional EnviroSense2 environmental sensor modules (sold separately), it can also perform temperature/humidity and dry contact monitoring, providing IT personnel with enhanced oversight of facility power and environmental conditions. Up to three EnviroSense2 modules can be daisy-chained together. The PDUMNV30HV2LX supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts via email or SNMP traps can be configured to warn against potential overload, power loss and downtime. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. DHCP/Manual configuration support provides the ability to have network settings automatically assigned or manually assigned via a permanent IP address.
Tripp Lite's PDUMNV30HV2LX 5/5.8 kW Single-Phase Monitored PDU is an efficient, cost-effective power distribution solution with remote monitoring capabilities. Its 42 outlets (36 C13 and 6 C19) are organized into two separate breakered load banks that can be monitored remotely or locally via the unit’s digital ammeter. Designed for users who prefer a Java-free interface, this PDU uses 208/240V single-phase input to distribute 200-240V single-phase output. The 10 ft. cord has a NEMA L6-30P plug.
The PDUMNV30HV2LX is equipped with a digital ammeter that allows IT personnel to monitor the PDU’s total load in real time. This meter helps ensure the PDU is used at maximum capacity with no danger of overload. Outlets are split into two load banks; the ammeter reports current for each bank, as well as for the total connected PDU load.
This PDU mounts vertically in a standard rack enclosure, occupying 0U in the rack, freeing up space for other equipment and promoting efficient airflow. It also supports toolless button-mount installation. An included PDUMVROTATEBRKT kit allows the PDU to be mounted with rear-facing outlets for improved airflow and equipment access. Plug-lock insert sleeves prevent cables from becoming disconnected accidentally.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.