This professional video-wall mount features an innovative pop-out design that enables fast and easy display alignment and adjustment, within a multi-display video wall.

A Versatile Video Wall Mounting System

Engineered with heavy-duty steel, the video-wall mount securely supports 45" to 70" displays, weighing up to 154 lb. (70 kg).

Using multiple VIDWALLMNT wall mounts, you can create an impressive video wall, enabling you to align your displays in unison. It’s the ideal solution for public, business and commercial displays and includes a theft deterrence feature (padlock required).

Align Your Displays Seamlessly

With its unique pop-out design, the video wall mount helps you align your displays with perfect precision. Once installed, you simply press gently on the front of the display and the mount extends out from the wall for rear-screen access. This pop-out feature makes it easy to adjust the position and angle of the display, or replace a display when required.

The video-wall mount features 6 points of micro-adjustment, with vertical, tilt and swivel adjustments, to provide exact display alignment and an optimum viewing angle. You can tilt your display +3 / -5 degrees, adjust the swivel angle +1.2 / - 1.2 degrees, and rotate the display +3 / - 3 degrees. The video-wall mount also features lateral shift brackets, making it easy to move the display to the left or right for ideal alignment in your video wall.

Easy Installation and Maintenance

This video-wall mounting system is designed for easy set-up and maintenance. The pop-out design also assists in installation and maintenance, plus a convenient kickstand allows you to tilt the display up to 12 degrees giving you extra room when adjusting cables or accessing ports.

The VIDWALLMNT is backed by a StarTech.com 5-year warranty and free lifetime technical support.