Footnotes

 1. AMD product warranty does not cover damages caused by overclocking, even when overclocking is enabled via AMD hardware

2. VR capability differs depending on processor. Check with your VR headset manufacturer on their compatibility requirements

3. The effectiveness of cooling solutions is dependent upon a number of factors, including ambient air temperature and the configuration of the system, components and cooling solution.  It is the users’ obligation to ensure operation of the processor within the applicable AMD product specifications. Links to third party sites are provided for convenience and unless explicitly stated, AMD is not responsible for the contents of such linked sites and no endorsement is implied. GD-97.

4. PCinebench R15 nT is used to simulate multi-threaded CPU performance; the AMD Ryzen™ Threadripper 1950X scored 3042, while the Intel Core i9-7900X Extreme (Intel’s fastest consumer desktop processor) scored 2212 for a benchmark score comparison of 3042/2212 = 1.38× or 38% more on AMD Ryzen Threadripper 1950X; the AMD Ryzen™ Threadripper 1950X scored 2451 for a benchmark score comparison of 2451/2212 = 1.11× or 11% more on AMD Ryzen Threadripper 1920X. Cinebench R15 1T is used to simulate single-threaded CPU performance; the AMD Ryzen™ Threadripper 1950X scored 167, while the Intel Core i9-7900X Extreme (Intel’s fastest consumer desktop processor) scored 197 for a benchmark score comparison of 167/197 = 0.85× or 15% less on AMD Ryzen Threadripper 1950X; the AMD Ryzen™ Threadripper 1950X scored 167 for a benchmark score comparison of 167/197 = 0.85× or 15% less on AMD Ryzen Threadripper 1920X. The AMD Ryzen™ Threadripper 1950X scored 3042, while the AMD Ryzen 7 1800X (AMD’s fastest consumer desktop processor prior to Threadripper) scored 1601 for a benchmark score comparison of 3042/1601 = 1.90× or 90% more on AMD Ryzen Threadripper 1950X. RZN-45