Overview

TRENDnet’s Gigabit Web Smart Switch series offers advanced L2+ features with enhanced traffic management controls to meet the evolving demands of SMB networks. This rack mountable IPv6-ready managed switch comes with an intuitive web-based interface. Advanced managed switch features include LACP to increase bandwidth between switches by grouping ports together, VLANs for segmenting and isolating virtual LAN groups, QoS for traffic prioritization, port bandwidth controls, and SNMP monitoring, making this a powerful solution for any SMB network. Improve voice performance by isolating and prioritizing VoIP traffic from normal data traffic with an easy-to-use voice VLAN feature.

Free up router resources by offloading routing processes to this managed switch by using the L2+ IPv4/IPv6 static routing feature to efficiently route traffic at the switch level. The dynamic ARP inspection feature helps protect connected devices from man-in-the-middle attacks by discarding malicious and invalid ARP packets. Take advantage of the available multicast and IGMP/MLD snooping features to optimize IP surveillance system performance, and minimize network traffic. TRENDnet’s web smart managed switches also feature SFP slots to support long-distance fiber networking applications.

Easily manage and configure TRENDnet’s Web Smart Managed Switch Series remotely by updating switches to the latest firmware for access to TRENDnet Hive. TRENDnet Hive is a network cloud manager that reduces management time and cost. These cloud managed switches require no additional hardware, server, or personal cloud with TRENDnet’s reliable cloud service.

Overview

Web Smart Management

Provides an easy-to-use web-based GUI management for reduced switch configuration complexity and offers a combination of SMB management features for easy deployment

Integration Flexibility

Managed features include access control lists, VLAN, IGMP snooping, QoS, RMON, SNMP trap, and syslog for monitoring and flexible network integration

High-Speed SFP

Offers two dedicated gigabit SFP slots to allow for long distance fiber optic connections

Hardware Design

Provides eight gigabit ports, two SFP slots, a 20Gbps switching capacity, a built-in power supply, and rackmount brackets

Troubleshooting

A convenient cable diagnostic test and traffic statistics aid in network troubleshooting

IPv6 Ready

This switch supports IPv6 configuration and IPv6 neighbor discovery

Traffic Management

A broad range of network configurations are supported by: 802.3ad link aggregation, Asymmetric VLAN, 802.1Q VLAN, Voice VLAN, RSTP, MSTP, Loopback Detection, GVRP, 802.1p Class of Service (CoS), port bandwidth management, and QoS queue scheduling

TRENDnet Hive Cloud Manager

Experience a centralized cloud-based, remote management solution for select TRENDnet network devices.

Learn more about TRENDnet Hive.
https://www.trendnet.com/hive/