Features:
2048KB Input Buffer
With its 2048KB of input buffering, be assured the NuPrint 310 will not only hold and store information, it will do so without printing delays so you do not lose any productivity.
Supports QR Code Printing
Supports various common barcode types that include UPC-A, UPC-E, Code 39 and Code 128, however it also supports more barcodes that are in-demand such as QR and PDF417 barcode types.
Print Speeds Up to 260MM
The NuPrint 310 does not only have an instant buffer rate of 2048KB, but it also prints receipts out as fast as 260mm, which will increase efficiency, work rate and overall production.
Paper Jam, Paper Refill, and Error Warning Sounds
Low on thermal paper, have a paper jam or a printing error? … The NuPrint 310 will not only let you know via the flashing error button on the front panel, but it also supports sound through a loud speaker that lets you know there is a possible error.
Product Descriptions:
The Adesso NuPrint™ 310 – 80 mm POS Thermal Receipt Printer is the compact, efficient, solution to your Point of Sale and retail needs. With a printing speed up to almost 12 inches (260mm) per second, a MTBF (Mean Time Between Failure) of 62 miles (100km), supporting and connecting to multiple devices, this thermal receipt printer is perfect for any business transaction in any environment without the mess and clutter.