55" Display, 3840 x 2160 Resolution, 350 cd/m2 Brightness

ViewSonic ViewBoard IFP5550 Collaboration Display

Featuring 4K Ultra HD resolution and an immersive 20-point touch screen, the ViewSonic ® ViewBoard ® IFP5550 delivers incredible collaborative capabilities for 21st century boardrooms and classrooms. With vBoard Embedded software, this 55” interactive flat panel lets multiple users write or draw on the screen with their fingers and styluses. For more robust annotation options, ViewBoard Interactive Annotation Software for Windows PC is available via a free download. With a built-in quad-core processor, as well as versatile connectivity options including multiple HDMI, VGA, RS232, RJ45, and USB ports, this display provides powerful computing for annotation and multimedia playback without the need for a PC. This display delivers optional slot-in PC capability for more computing-intensive interactive applications. The IFP5550 features a VESA-compatible design and can be placed on a wall mount, or on an optional trolley cart for flexible installation in classrooms and corporate meeting rooms.

For more detailed information on how ViewSonic ViewBoards can best be utilized in a school environment, see our ViewBoard FAQs.

vLauncher 3.0 Interface

The upgraded ViewSonic vLauncher TM v3.0 Interface offers quick access to essential tools like myViewBoard®, cloud storage, and web browsing through a single, secure login. Customize your workspace with a redesigned desktop, improved side toolbar, and direct cloud access to Google Drive and OneDrive.

LEARN MORE >> https://www.viewsonic.com/edu/vlauncher

Intuitive and Ultra-Responsive Touchscreen

40-point touch allows multiple users to simultaneously write or draw on the display’s surface using styluses or their fingers, or both at the same time. Palm recognition technology minimizes errant touch inputs from palms, wrists, sleeves, etc., so that users can write and annotate freely.

myViewBoard™ Digital Whiteboarding Solution

myViewBoard digital whiteboarding software combines enterprise-level security with cloud-based portability and annotation tools to enhance the way your team connects and collaborates. Convenient features include secure single sign-on to your favorite cloud drives, easy conversion of common office files, QR code sharing, and much more.

ViewBoard ® Cast Content Sharing Software

ViewBoard ® Cast enables content to be streamed from mobile devices onto the display over wireless or cable networks. Multiple users can simultaneously annotate content (such as documents, cloud files, multimedia, etc.) on their devices in real time, and then stream and share that content onto the ViewSonic large format display.

myViewBoard Manager

myViewBoard™ Manager is a cloud-based management solution that empowers IT administrators to remotely monitor devices, manage apps, push out broadcasts and more within the myViewBoard ecosystem. myViewBoard Manager lets IT administrators seamlessly monitor and maintain individual displays across large organizations from a single control panel.

Enhanced Sound

An integrated 40W soundbar and subwoofer delivers incredible audio to every corner of the classroom.​

SmartPort USB ™

The ViewSonic SmartPort USB function allows devices to be plugged into any video source on the display, while still providing simultaneous access to the display’s front-facing USB ports.

USB-C with Power Delivery

This device easily connects to a PC, laptop or Chromebook via USB-C. In addition, USB-C connectivity provides up to 65W power delivery for convenient charging of your peripherals and accessories.

Enhanced Viewing Comfort

This display is TUV-certified for low blue light emission to reduce eye fatigue and strain. Flicker-free technology also helps to deliver more comfortable long-term viewing.

ENERGY STAR Certification

This is an ENERGY STAR certified product that can save on energy costs* while reducing greenhouse gases.

*Energy savings may vary based on actual usage and other factors.

Versatile Connectivity

A 4K HDMI output, multiple HDMI inputs, and multiple USB ports deliver versatile connectivity to diversified storage devices, peripherals, and high-definition electronics for enhanced convenience and flexibility.

Peace of Mind

Enjoy peace of mind with an industry-leading warranty and robust support services