Overview

Advanced external docking station adds dual DisplayPort/HDMI, 6x USB-A 5Gbps, Gigabit Ethernet, and Stereo audio/Microphone connectivity to your USB-C or USB-A enabled computer or laptop. Compliant with mac ® system for M1, M2, M3 Pro, & Max

Features

Transforms a single USB-C or USB-A port with DisplayLink IC for your computer/laptop into multiple connections, with one 5K display or dual 4K displays, connect audio devices to create a great workstation and increase your productivity

USB 3.0 4K Dual Video Docking Station - USB-C, Dual 4K@60HZ - Single 5K@60Hz

  • Versatile External Docking Solution - Uses a single USB-C or USB 3.0 port to add multiple connectivity options to your desktop or laptop computer
    Note: Does not support laptop charging through USB-C
  • Industry Recognized DisplayLink® Display Technology - Supports single 5K@60Hz Ultra HD video output through dual DisplayPort*
    *Note: In order to support 5K video output, you must connect both DisplayPort outputs to a single 5K TV/Monitor
  • Flexible video interface enables to output dual 4K@60Hz resolution through HDMI/HDMI, DP/DP or HDMI/DP displays with 5.1-channel surround sound
  • Maximizes connectivity by adding six USB 3.0 ports that can connect to multiple USB devices simultaneously
  • Reliable wired network connectivity through embedded 10/100/1000BASE-T Gigabit Ethernet port
  • Quickly connects with earphones/speakers and microphone through built-in 3.5mm stereo audio output jack and Microphone jack respectively
  • Integrated power switch conserves energy while not in use, built-in LED provides easy recognition of power status
  • Enterprise Features:
    • Wake on LAN
    • MAC Address Pass-Through
    • PXE Boot

4K/5K UHD Resolution

Supports Ultra HD video resolution up to a Single 5K (5120x2880) @60Hz display through two DisplayPort ports, and Dual 4K (3840x2160) @60Hz through two HDMI ports or two DisplayPort ports or a mixed and 5.1-ch. surround sound

Monitor Solution

Multiple Connectivity Ports

Adds one USB-C input port (Host), two Hybrid video output ports (HDMI & DisplayPort,), six USB-A 5Gpbs, one Gigabit Ethernet, one 3.5mm phone jack for connecting earphone or speaker, one 3.5mm phone jack for connecting microphone, one power switch button, and one DC 20V/2A power jack

Connection

USB-A 5Gpbs Data Transfer

Provides six USB-A ports with 5Gbps data transfer rate to enhance the performance and transfer capability of USB devices

1G Ethernet Data Transmission

Reliable wired network connectivity through embedded 10/100/1000BASE-T Gigabit Ethernet port

Enterprise Features:

- Wake on Lan

- PXE boot
*Note: Mac address not supported

Audio/Mic

Supports one 3.5mm phone jack for 2 channel stereo audio and one 3.5mm phone jack for microphone connection


ABS Housing Design

Smooth ABS housing with heat dissipation design for reliable performance and increase efficiency. Built-in power on/off button provides easy recognition of power status

Maximum Compatibility

Compatible with Windows 11 ® (64-bit) / 10 (32-/64-bit) / 8.x (32-/64-bit) / 7 (32-/64-bit) and macOS 12 / 11 / 10.15 to 10.13
* Note:
- macOS ® 10.13.4 to 10.13.6 is not supported, it’s recommended to upgrade to10.14 or later or stay with 10.13.3 and earlier
- macOS ® only supports Mirror mode