Connect Your Laptop’s USB-C Port to an HDMI Monitor Wherever You Go

Newer tablets, laptops, Chromebook and MacBook notebooks and even desktop computers often have one or more USB-C (USB Type-C) ports, but come equipped with few others. Tripp Lite’s USB-C to 4K HDMI External Video Adapter makes it possible to connect a video source that supports USB DisplayPort Alternate Mode (Alt Mode) to your existing HDMI television, monitor or projector. From a single USB-C (or Thunderbolt 3) port, you can:

  • Show the same 4K video on your laptop and a second monitor.
  • Use a second monitor as your primary screen.
  • Extend 4K video to a second monitor.
  • Share audio/4K video in a conference room, classroom or auditorium setting.

Typical Applications:

  • Use the USB-C port on a laptop or tablet to send audio/video to an HDMI monitor.
  • Make a MacBook or Chromebook compatible with an HDMI monitor.
  • Connect to a large screen for meetings, presentations or trade shows.

Display 4K UHD Video on an HDMI Monitor

Connect your HDMI cable to the adapter and you’re ready to enjoy digital audio and ultra high-definition video. This adapter supports USB DisplayPort Alternate Mode and the following:

- Video resolutions up to 4096 x 2160 (4K x 2K) at 60 Hz.

- High-Bandwidth Digital Content Protection (HDCP) 2.2.

- 24-bit Deep Color (8 bits per channel).

- 7.1 surround sound audio.

Take Advantage of Easy USB-C Connection

Unlike traditional USB connectors that can be attached only one way, USB-C connectors are reversible by design. The adapter’s built-in USB-C cable provides a fast and easy connection to a USB-C port the first time, every time.


Vivamus elit magna
ex odio pulvinar felis, id sodales tellus erat in lectus. Sed at nulla et urna imperdiet venenatis ut bibendum enim. Donec nec massa quam.

Simplify Travel with a Bus-Powered HDMI Adapter

This adapter is bus-powered, so you don’t have to travel with the weight of a separate external power supply.

- With a footprint similar in size to a credit card, this adapter fits almost anywhere.

- Lightweight, streamlined design doesn’t add weight to your load.

- Built-in cable eliminates the chance of losing or forgetting the USB-C cord.

- Plug-and-play operation means you don’t need software or drivers.